Semtech Corp. Dc-Dc Converter, 2Mhz, 8-Soic; Topology Semtech SC4524CSETRT

Description
DC-DC CONVERTER, 2MHz, 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Switching Frequency:1.56MHz; Operating Temperature Max:105°CRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2MHz, 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Switching Frequency:1.56MHz; Operating Temperature Max:105°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2Mhz, 8-Soic; Topology Semtech - 29T5733 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2Mhz, 8-Soic; Topology Semtech
29T5733
Dc-Dc Converter, 2Mhz, 8-Soic; Topology Semtech 29T5733
DC-DC CONVERTER, 2MHz, 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Switching Frequency:1.56MHz; Operating Temperature Max:105°CRoHS Compliant: Yes

DC-DC CONVERTER, 2MHz, 8-SOIC; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:2A; Switching Frequency:1.56MHz; Operating Temperature Max:105°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29T5733
Product Name Dc-Dc Converter, 2Mhz, 8-Soic; Topology Semtech
Frequency 1.56MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details