Semtech Corp. Power Management IC SC451ITS

Description
IC PWR SUPPLY CTLR 1PH 8SOIC Product overview: SC451ITS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC451ITS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PWR SUPPLY CTLR 1PH 8SOIC Product overview: SC451ITS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC451ITS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-SC451ITS
Power Management IC 750-SC451ITS
IC PWR SUPPLY CTLR 1PH 8SOIC Product overview: SC451ITS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC451ITS can be used for catalog matching and distributor lookup.

IC PWR SUPPLY CTLR 1PH 8SOIC Product overview: SC451ITS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC451ITS can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITS - 046766-SC451ITS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITS
046766-SC451ITS
PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITS 046766-SC451ITS
Manufacturer: Semtech Corporation Win Source Part Number: 046766-SC451ITS Packaging: Reel - TR Applications: Controller, Intel IMVP-4, IMVP-4+ Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Output Voltage: 0.7 V to 1.708 V Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 046766-SC451ITS
Packaging: Reel - TR
Applications: Controller, Intel IMVP-4, IMVP-4+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Output Voltage: 0.7 V to 1.708 V
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC451ITS 046766-SC451ITS
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC451ITS
Package Type Other; Reel - TR SSOP; Other; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2444499 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 1.8 volts
IOUT 0.8000 amps
View Details