Semtech Corp. PMIC - PMIC - LED Drivers - SC4509SKTRT SC4509SKTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 028147-SC4509SKTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: SC4509 Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 028147-SC4509SKTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: SC4509 Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC4509SKTRT - 028147-SC4509SKTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC4509SKTRT
028147-SC4509SKTRT
PMIC - PMIC - LED Drivers - SC4509SKTRT 028147-SC4509SKTRT
Manufacturer: Semtech Corporation Win Source Part Number: 028147-SC4509SKTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: SC4509 Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028147-SC4509SKTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: SC4509
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.7A 1.4kHz SOT-23 LED Driver IC
137-SC4509SKTRT
0.7A 1.4kHz SOT-23 LED Driver IC 137-SC4509SKTRT
Switching Regulator, Voltage-mode, 0.7A, 1.4kHz Switching Freq-Max, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC4509SKTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 1.4kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.7A, 1.4kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4509SKTRT can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 0.7A, 1.4kHz Switching Freq-Max, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: SC4509SKTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A, 1.4kHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.7A, 1.4kHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC4509SKTRT can be used for catalog matching and distributor lookup.

Supplier's Site
LED Drivers - SC4509SKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SC4509SKTR-ND
LED Drivers SC4509SKTR-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA SOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA SOT-23-6

Buy Now Datasheet
PMIC - LED Drivers - SC4509SKTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC4509SKTRT
PMIC - LED Drivers SC4509SKTRT
IC LED DRIVER RGLTR DIM SOT23-6

IC LED DRIVER RGLTR DIM SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC4509SKTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC4509SKTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC4509SKTRT
IC LED DRV RGLTR PWM SOT23-6

IC LED DRV RGLTR PWM SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 028147-SC4509SKTRT 137-SC4509SKTRT SC4509SKTR-ND SC4509SKTRT SC4509SKTRT
Product Name PMIC - PMIC - LED Drivers - SC4509SKTRT 0.7A 1.4kHz SOT-23 LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 10 volts 2.7 to 10 volts
Output Voltage 20 volts 20 volts 20 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1281-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 46 volts
Output Current 3000 milliamps
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
LED Drivers - 863-1475-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 4.7 volts
View Details
5 suppliers