Semtech Corp. PMIC - PMIC - LED Drivers - SC446TETRT SC446TETRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094809-SC446TETRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 4.5V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094809-SC446TETRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 4.5V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC446TETRT - 1094809-SC446TETRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC446TETRT
1094809-SC446TETRT
PMIC - PMIC - LED Drivers - SC446TETRT 1094809-SC446TETRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094809-SC446TETRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 4.5V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive

Manufacturer: Semtech Corporation
Win Source Part Number: 1094809-SC446TETRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial, Automotive

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC446TETRT
LED Driver IC 137-SC446TETRT
LED Driver, PDSO16 Product overview: SC446TETRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC446TETRT can be used for catalog matching and distributor lookup.

LED Driver, PDSO16 Product overview: SC446TETRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC446TETRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC446TETRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC446TETRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC446TETRT
IC LED DRVR RGLTR PWM 16TSSOP

IC LED DRVR RGLTR PWM 16TSSOP

Supplier's Site
PMIC - LED Drivers - SC446TETRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC446TETRT
PMIC - LED Drivers SC446TETRT
IC LED DRIVER RGLTR DIM 16TSSOP

IC LED DRIVER RGLTR DIM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1094809-SC446TETRT 137-SC446TETRT SC446TETRT SC446TETRT
Product Name PMIC - PMIC - LED Drivers - SC446TETRT LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 27 volts
Output Voltage 36 volts 36 volts
Output Current 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

250MA LED Driver IC - 137-NCR321ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
5 suppliers