Rochester Electronics PMIC - PMIC - Voltage Reference - AD2702JD AD2702JD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859426-AD2702JD Series: Military, MIL-STD-883 Operating Temperature Range: -25°C ~ 85°C Features: Series Voltage Reference IC Fixed ±10V V ±0.05% 10 mA 14-CERDIP Package: Tube Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859426-AD2702JD Series: Military, MIL-STD-883 Operating Temperature Range: -25°C ~ 85°C Features: Series Voltage Reference IC Fixed ±10V V ±0.05% 10 mA 14-CERDIP Package: Tube Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD2702JD - 859426-AD2702JD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD2702JD
859426-AD2702JD
PMIC - PMIC - Voltage Reference - AD2702JD 859426-AD2702JD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859426-AD2702JD Series: Military, MIL-STD-883 Operating Temperature Range: -25°C ~ 85°C Features: Series Voltage Reference IC Fixed ±10V V ±0.05% 10 mA 14-CERDIP Package: Tube Package: 14-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859426-AD2702JD
Series: Military, MIL-STD-883
Operating Temperature Range: -25°C ~ 85°C
Features: Series Voltage Reference IC Fixed ±10V V ±0.05% 10 mA 14-CERDIP
Package: Tube
Package: 14-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - AD2702JD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD2702JD
PMIC - Voltage Reference AD2702JD
IC VREF SERIES PREC +-10V 14CDIP

IC VREF SERIES PREC +-10V 14CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 859426-AD2702JD AD2702JD
Product Name PMIC - PMIC - Voltage Reference - AD2702JD PMIC - Voltage Reference
Package Type DIP; Other; 14-CERDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136-2.5-N Voltage Reference Diode - LM236H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
PMIC - Voltage Reference - AD586LQ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 3 mA
View Details
Voltage Reference - ISL21009DFB825Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
5 suppliers