Semtech Corp. PMIC - PMIC - Voltage Reference - SC431CSKQTR SC431CSKQTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064216-SC431CSKQTR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064216-SC431CSKQTR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SC431CSKQTR - 064216-SC431CSKQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SC431CSKQTR
064216-SC431CSKQTR
PMIC - PMIC - Voltage Reference - SC431CSKQTR 064216-SC431CSKQTR
Manufacturer: Semtech Corporation Win Source Part Number: 064216-SC431CSKQTR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 150mA Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064216-SC431CSKQTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 150mA
Current - Cathode: 130μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-SC431CSKQTR
SOT23 Precision Voltage Reference IC 693-SC431CSKQTR
IC VREF SHUNT ADJ SOT23-3 Product overview: SC431CSKQTR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431CSKQTR can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SOT23-3 Product overview: SC431CSKQTR from Semtech is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-SC431CSKQTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 064216-SC431CSKQTR 693-SC431CSKQTR
Product Name PMIC - PMIC - Voltage Reference - SC431CSKQTR SOT23 Precision Voltage Reference IC
Package Type SOT23; Other; SOT-23-3 Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Micropower Voltage Reference - ISL21010CFH341Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 15 ppm/C
View Details
7 suppliers