Semtech Corp. Integrated Circuits (ICs) - PMIC - Hot Swap Controllers SC4250HISTRT

Description
Win Source Part Number: 1253473-SC4250HISTRT Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Package: Tape & Reel (TR) Applications: -48V Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Voltage - Supply: 10V ~ 80V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4250 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1253473-SC4250HISTRT Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Package: Tape & Reel (TR) Applications: -48V Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Voltage - Supply: 10V ~ 80V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4250 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1253473-SC4250HISTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1253473-SC4250HISTRT
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1253473-SC4250HISTRT
Win Source Part Number: 1253473-SC4250HISTRT Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout Package: Tape & Reel (TR) Applications: -48V Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 3 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: OVP, Slew Rate, UVLO Voltage - Supply: 10V ~ 80V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4250 Product Status: Obsolete

Win Source Part Number: 1253473-SC4250HISTRT
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout
Package: Tape & Reel (TR)
Applications: -48V
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 3 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: OVP, Slew Rate, UVLO
Voltage - Supply: 10V ~ 80V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC4250
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253473-SC4250HISTRT
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers