Manufacturer: Semtech Corporation
Win Source Part Number: 142279-SC414MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj, 6A
Voltage/Current - Output 2: 5V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: SC414
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-MLPQ (4x4)
Purpose: Any Function
Supply Voltage - Operating: 3 V to 28 V
Alternative Parts (Cross-Reference): LT1767EMS8E-2.5#TR; LT1767EMS8E-3.3#TR; LT1767EMS8-3.3#TRMPB
Introduction Date: April 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
6A DC/DC Controller, 1MHz, Voltage-Mode, 3V-In, 125°C Product overview: SC414MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1MHz, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 1MHz, 3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC414MLTRT can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 28-MLPQ (4x4)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 28-MLPQ (4x4)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1MHz 28-MLPQ (4x4)
IC REG DL BUCK/LNR SYNC 28MLPQ
IC REG DL BUCK/LNR SYNC 28MLPQ
IC REG DL BUCK/LNR SYNC 28MLPQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 142279-SC414MLTRT | 776-SC414MLTRT | SC414MLTR-ND | SC414MLTRT | SC414MLTRT | SC414MLTRT | SC414MLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC414MLTRT | 6A 1MHz 3V Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 28-MLPQ (4x4) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| IOUT | 6 amps | 6 amps |