Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BH4F

Description
Win Source Part Number: 1283092-SC3BH4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283092-SC3BH4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283092-SC3BH4F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283092-SC3BH4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283092-SC3BH4F
Win Source Part Number: 1283092-SC3BH4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 3 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Current - Reverse Leakage @ Vr: 3 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SC3BH4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283092-SC3BH4F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Current - Reverse Leakage @ Vr: 3 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BH4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SC3BH4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SC3BH4F
BRIDGE RECT 3PHASE 400V 3A

BRIDGE RECT 3PHASE 400V 3A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
SC3BH4F
Bridge Rectifiers SC3BH4F
Bridge Rectifiers A 3PHFW 8A FAST 400V

Bridge Rectifiers A 3PHFW 8A FAST 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1283092-SC3BH4F SC3BH4F SC3BH4F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
RF Diodes - BAR50-02LE6327 - 079401-BAR50-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers