Win Source Part Number: 1283098-SC3BH2
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SC3BH
RoHS Status: RoHS non-compliant
BRIDGE RECT 3PHASE 200V 4A
Bridge Rectifiers A 3PHFW 10A STD 200V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1283098-SC3BH2 | SC3BH2 | SC3BH2 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Three Phase |