Manufacturer: Semtech Corporation
Win Source Part Number: 109762-SC338AIMSTRT
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 5V, 12V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Linear Regulator Controller IC Positive Adjustable 2 Output 10-MSOP
Analog Circuit, 1 Func, PDSO10, ROHS COMPLIANT, MSOP-10 Product overview: SC338AIMSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, MSOP, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC338AIMSTRT can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 2OUT 10MSOP
IC LNR REG CTRLR 2OUT 10MSOP
Linear Voltage Regulators ULTRA LOW O/P VOLT DL FET CNTL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 109762-SC338AIMSTRT | SC338AIMSTR-ND | 757-SC338AIMSTRT | SC338AIMSTRT | SC338AIMSTRT | SC338AIMSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC338AIMSTRT | Voltage Regulators - Linear Regulator Controllers | MSOP Power Management IC | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | Linear Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | Other; 10-MSOP | ||
| Life Cycle Stage | Maturity; Active | Last Shipments; Last Time Buy | ||||
| Special Features | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |