SC2602STRT -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
Semtech Corp.
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SC2602STRT
Description
IC REG CTRLR BUCK 14SOIC
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC REG CTRLR BUCK 14SOIC
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SC2602STRT
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SC2602STRT |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details