Semtech Corp. Dual 0.5A 300kHz DC-DC Converter IC SC2545MLTRT

Description
Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2545MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2545MLTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2545MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2545MLTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.5A 300kHz DC-DC Converter IC
715-SC2545MLTRT
Dual 0.5A 300kHz DC-DC Converter IC 715-SC2545MLTRT
Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2545MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2545MLTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2545MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2545MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2545MLTRT
Product Name Dual 0.5A 300kHz DC-DC Converter IC
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers