Semtech Corp. Dual 1A 1000kHz SOIC DC-DC Converter IC SC2450ISWTR

Description
Dual Switching Controller, Voltage-mode, 1A, 1000kHz Switching Freq-Max, PDSO28, MS-013AE, SOIC-28 Product overview: SC2450ISWTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1000kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2450ISWTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Switching Controller, Voltage-mode, 1A, 1000kHz Switching Freq-Max, PDSO28, MS-013AE, SOIC-28 Product overview: SC2450ISWTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1000kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2450ISWTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 1A 1000kHz SOIC DC-DC Converter IC - 715-SC2450ISWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1A 1000kHz SOIC DC-DC Converter IC
715-SC2450ISWTR
Dual 1A 1000kHz SOIC DC-DC Converter IC 715-SC2450ISWTR
Dual Switching Controller, Voltage-mode, 1A, 1000kHz Switching Freq-Max, PDSO28, MS-013AE, SOIC-28 Product overview: SC2450ISWTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1000kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2450ISWTR can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 1A, 1000kHz Switching Freq-Max, PDSO28, MS-013AE, SOIC-28 Product overview: SC2450ISWTR from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 1000kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2450ISWTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2450ISWTR
Product Name Dual 1A 1000kHz SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-290/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details