Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2441ITS SC2441ITS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 726821-SC2441ITS Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 726821-SC2441ITS Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2441ITS - 726821-SC2441ITS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2441ITS
726821-SC2441ITS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2441ITS 726821-SC2441ITS
Manufacturer: Semtech Corporation Win Source Part Number: 726821-SC2441ITS Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 726821-SC2441ITS
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 726821-SC2441ITS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2441ITS
Unlock Full Specs
to access all available technical data

Similar Products

LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP,WSON
Special Features Enable
View Details
8 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 67 kHz
Duty Cycle 72
View Details