Semtech Corp. DC DC Converters SC202AMLTRT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SC202AMLCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SC202AMLCT-ND
DC DC Converters SC202AMLCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input

Buy Now Datasheet
DC DC Converters - SC202AMLTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SC202AMLTR-ND
DC DC Converters SC202AMLTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input

Buy Now Datasheet
DC DC Converters - SC202AMLDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SC202AMLDKR-ND
DC DC Converters SC202AMLDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.3V 500mA 2.9V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - 028124-SC202AMLTRT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
028124-SC202AMLTRT
Power Supplies - Board Mount 028124-SC202AMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 028124-SC202AMLTRT Category: Power Supplies - Board Mount Family: DC DC Converters Series: SC202 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP, UVLO Package: 13-VFQFN Exposed Pad Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 2.9V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.3 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 028124-SC202AMLTRT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SC202
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP, UVLO
Package: 13-VFQFN Exposed Pad
Size / Dimension: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SC202AMLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SC202AMLTRT
Power Supplies - Board Mount - DC DC Converters SC202AMLTRT
DC DC CONVERTER 0.8-3.3V

DC DC CONVERTER 0.8-3.3V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SC202AMLCT-ND 028124-SC202AMLTRT SC202AMLTRT
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details