Semtech Corp. Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Semtech SC189ASKTRT

Description
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.5A; Switching Frequency:2.5MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.5A; Switching Frequency:2.5MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Semtech - 94AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Semtech
94AC7978
Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Semtech 94AC7978
DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.5A; Switching Frequency:2.5MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.5MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1.5A; Switching Frequency:2.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94AC7978
Product Name Dc/dc Conv, Sync Buck, 2.5Mhz, 125Deg C; Topology Semtech
Frequency 2.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details