IC REG LDO 2.5V 3A TO220 / LDO Regulator Pos 1.2V to 4.8V2.5V 3A 3-Pin(3+Tab) TO-220 Tube Product overview: SC1566IT-2.5T from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, 1.2V, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1566IT-2.5T can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 793924-SC1566IT-2.5T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: SC1566
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA ~ 1.75mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.6V @ 3A
Alternative Parts (Cross-Reference): RH1086BKK; LD49300PT08R; SC1566 IT-2.5; SC1566I5T-2.5T;
Introduction Date: January 03, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220
IC REG LINEAR 2.5V 3A TO220-3
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SC1566IT-2.5T | SC1566IT-2.5T | 793924-SC1566IT-2.5T | SC1566IT-2.5T | SC1566IT-2.5T |
| Product Name | 2.5V 3A 1.2V TO220 LDO Voltage Regulator IC | Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - SC1566IT-2.5T | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| Dropout Voltage | 0.6000 volts | 0.6000 volts |