Semtech Corp. Custom Parts - Custom Parts (S - T) - SC1563IMS1.8TRT SC1563IMS1.8TRT

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146364-SC1563IMS1.8 TRT Packaging: Cut Tape Number of Pins: 8 Output Current: 500 mA Output Voltage: 1.8 V Categories: Custom Parts Case / Package: MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Dropout Voltage: 350 mV
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146364-SC1563IMS1.8 TRT Packaging: Cut Tape Number of Pins: 8 Output Current: 500 mA Output Voltage: 1.8 V Categories: Custom Parts Case / Package: MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Dropout Voltage: 350 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SC1563IMS1.8TRT - 1146364-SC1563IMS1.8TRT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SC1563IMS1.8TRT
1146364-SC1563IMS1.8TRT
Custom Parts - Custom Parts (S - T) - SC1563IMS1.8TRT 1146364-SC1563IMS1.8TRT
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146364-SC1563IMS1.8 TRT Packaging: Cut Tape Number of Pins: 8 Output Current: 500 mA Output Voltage: 1.8 V Categories: Custom Parts Case / Package: MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Dropout Voltage: 350 mV

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146364-SC1563IMS1.8TRT
Packaging: Cut Tape
Number of Pins: 8
Output Current: 500 mA
Output Voltage: 1.8 V
Categories: Custom Parts
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Dropout Voltage: 350 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1146364-SC1563IMS1.8TRT
Product Name Custom Parts - Custom Parts (S - T) - SC1563IMS1.8TRT
Package Type Other; MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 761-A8724EEJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details