Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1485ITS SC1485ITS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 716121-SC1485ITS Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: TSSOP28 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 716121-SC1485ITS Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: TSSOP28 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1485ITS - 716121-SC1485ITS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1485ITS
716121-SC1485ITS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1485ITS 716121-SC1485ITS
Manufacturer: Semtech Corporation Win Source Part Number: 716121-SC1485ITS Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: TSSOP28 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 716121-SC1485ITS
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Reference case: TSSOP28
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 716121-SC1485ITS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC1485ITS
Unlock Full Specs
to access all available technical data

Similar Products

LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 67 kHz
Duty Cycle 72
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1670-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
6 suppliers