Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2KW8C-2N

Description
Win Source Part Number: 1282093-S2KW8C-2N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW8 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282093-S2KW8C-2N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW8 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282093-S2KW8C-2N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282093-S2KW8C-2N
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282093-S2KW8C-2N
Win Source Part Number: 1282093-S2KW8C-2N Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 8000 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 8000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW8 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282093-S2KW8C-2N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 8000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 8 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 8000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW8
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S2KW8C-2N
Rectifiers S2KW8C-2N
Rectifiers A -CT 3A STD 8KV

Rectifiers A -CT 3A STD 8KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282093-S2KW8C-2N S2KW8C-2N
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 8 volts
VR 8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050304 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
High-speed switching diode - BAS32L,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
RF Diodes - BAR50-02LE6327 - 079401-BAR50-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers