Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single S2KW4C-1P

Description
Win Source Part Number: 1282114-S2KW4C-1P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 4 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 4000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282114-S2KW4C-1P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 4 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 4000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282114-S2KW4C-1P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282114-S2KW4C-1P
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282114-S2KW4C-1P
Win Source Part Number: 1282114-S2KW4C-1P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 4 V @ 6 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 2 µA @ 4000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: S2KW4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282114-S2KW4C-1P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 4 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 4000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S2KW4C-1P
Rectifiers S2KW4C-1P
Rectifiers A +CT 4A STD 4KV

Rectifiers A +CT 4A STD 4KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282114-S2KW4C-1P S2KW4C-1P
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 4 volts
VR 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223325 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCH20000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16E6393HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments
VF 1.25 volts
View Details