Win Source Part Number: 1282138-S2KW24C-6P
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 24000 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 24 V @ 6 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 24000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: S2KW24
RoHS Status: RoHS non-compliant
DIODE GEN PURP 24KV 6A MODULE
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282138-S2KW24C-6P | 27W8112 | S2KW24C-6P | S2KW24C-6P |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | A +Ct 3A Std 24Kv Semtech | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 24 volts | 24 volts | ||
| VR | 24000 volts | |||
| IR | 0.0020 mA |