Semtech Corp. Tvs Diode Array, 200W, 15V, Sc-75; Clamping Voltage Vc Max Semtech RCLAMP1502B.TCT

Description
TVS DIODE ARRAY, 200W, 15V, SC-75; Clamping Voltage Vc Max:40V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.6pF RoHS Compliant: Yes
Datasheet
Description
TVS DIODE ARRAY, 200W, 15V, SC-75; Clamping Voltage Vc Max:40V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.6pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, 200W, 15V, Sc-75; Clamping Voltage Vc Max Semtech - 37K8164 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 200W, 15V, Sc-75; Clamping Voltage Vc Max Semtech
37K8164
Tvs Diode Array, 200W, 15V, Sc-75; Clamping Voltage Vc Max Semtech 37K8164
TVS DIODE ARRAY, 200W, 15V, SC-75; Clamping Voltage Vc Max:40V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.6pF RoHS Compliant: Yes

TVS DIODE ARRAY, 200W, 15V, SC-75; Clamping Voltage Vc Max:40V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.6pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 37K8164
Product Name Tvs Diode Array, 200W, 15V, Sc-75; Clamping Voltage Vc Max Semtech
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Manual Reset 5-15P UL Listed - G20CM515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details