Semtech Corp. Integrated Circuits (ICs) - PMIC - Laser Drivers NT28L90-QFN-TR

Description
Win Source Part Number: 1082829-NT28L90-QFN- TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: NT28L90
Request a Quote
Description
Win Source Part Number: 1082829-NT28L90-QFN- TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: NT28L90
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1082829-NT28L90-QFN-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1082829-NT28L90-QFN-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1082829-NT28L90-QFN-TR
Win Source Part Number: 1082829-NT28L90-QFN- TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Rate: 2.5Gbps Current - Modulation: 90mA Current - Bias: 100 mA Voltage - Supply: 3.3V Supplier Device Package: 28-QFN ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: NT28L90

Win Source Part Number: 1082829-NT28L90-QFN-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Rate: 2.5Gbps
Current - Modulation: 90mA
Current - Bias: 100 mA
Voltage - Supply: 3.3V
Supplier Device Package: 28-QFN
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: NT28L90

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
NT28L90-QFN-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers NT28L90-QFN-TR
IC LASER DRVR 2.5GBPS 3.3V 28QFN

IC LASER DRVR 2.5GBPS 3.3V 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1082829-NT28L90-QFN-TR NT28L90-QFN-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Supply Voltage Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers