Semtech Corp. Laser Drivers NT20042-QSOP-TR

Description
Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP
Request a Quote Datasheet
Description
Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - NT20042-QSOP-TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
NT20042-QSOP-TR-ND
Laser Drivers NT20042-QSOP-TR-ND
Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP

Laser Driver IC 300Mbps Channel 3.3V, 5V 16-QSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
NT20042-QSOP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers NT20042-QSOP-TR
IC LASER DRVR 300MBPS 5V 16QSOP

IC LASER DRVR 300MBPS 5V 16QSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number NT20042-QSOP-TR-ND NT20042-QSOP-TR
Product Name Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Device Type Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details