Semtech Corp. TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMDT5111W MMDT5111W

Description
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225266-MMDT5111W Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225266-MMDT5111W Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMDT5111W - 1225266-MMDT5111W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMDT5111W
1225266-MMDT5111W
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMDT5111W 1225266-MMDT5111W
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225266-MMDT5111W Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: SEMTECH ELECTRONICS LTD.
Win Source Part Number: 1225266-MMDT5111W
Manufacturer Homepage: www.semtech.net.cn
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1225266-MMDT5111W
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMDT5111W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details