Semtech Corp. TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMBTRA102SS MMBTRA102SS

Description
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225040-MMBTRA102SS Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225040-MMBTRA102SS Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMBTRA102SS - 1225040-MMBTRA102SS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMBTRA102SS
1225040-MMBTRA102SS
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMBTRA102SS 1225040-MMBTRA102SS
Manufacturer: SEMTECH ELECTRONICS LTD. Win Source Part Number: 1225040-MMBTRA102SS Manufacturer Homepage: www.semtech.net.cn Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: SEMTECH ELECTRONICS LTD.
Win Source Part Number: 1225040-MMBTRA102SS
Manufacturer Homepage: www.semtech.net.cn
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1225040-MMBTRA102SS
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMBTRA102SS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details