Semtech Corp. Laser Modulator Drivers

Description
Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS laser drivers for edge emitting laser, VCSEL and LED drive applications. The drivers range from 125 Mbps to 14.3 Gbps and beyond. Applications include Ethernet, Fiber Channel, SONET/SDH and burst mode drivers for PON/FTTH. Some of the laser driver solutions include an integrated limiting post-amplifier in the same product. 800mW Reference DesignsSemtech provides complete reference designs for low power SFP+ LR and SR applications. The reference designs showcase Semtech™s high performance laser drivers and TIAs, and come with a user-friendly Graphical User Interface. Features: <0.5W (SR) or <0.8W (LR) High mask margin (Tx and Rx) Industry leading optical input sensitivity (SR and LR)
Description
Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS laser drivers for edge emitting laser, VCSEL and LED drive applications. The drivers range from 125 Mbps to 14.3 Gbps and beyond. Applications include Ethernet, Fiber Channel, SONET/SDH and burst mode drivers for PON/FTTH. Some of the laser driver solutions include an integrated limiting post-amplifier in the same product. 800mW Reference DesignsSemtech provides complete reference designs for low power SFP+ LR and SR applications. The reference designs showcase Semtech™s high performance laser drivers and TIAs, and come with a user-friendly Graphical User Interface. Features: <0.5W (SR) or <0.8W (LR) High mask margin (Tx and Rx) Industry leading optical input sensitivity (SR and LR)

Suppliers

Company
Product
Description
Supplier Links
Laser Modulator Drivers -  - Semtech Corp.
Camarillo, CA, USA
Laser Modulator Drivers
Laser Modulator Drivers
Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS laser drivers for edge emitting laser, VCSEL and LED drive applications. The drivers range from 125 Mbps to 14.3 Gbps and beyond. Applications include Ethernet, Fiber Channel, SONET/SDH and burst mode drivers for PON/FTTH. Some of the laser driver solutions include an integrated limiting post-amplifier in the same product. 800mW Reference DesignsSemtech provides complete reference designs for low power SFP+ LR and SR applications. The reference designs showcase Semtech™s high performance laser drivers and TIAs, and come with a user-friendly Graphical User Interface. Features: <0.5W (SR) or <0.8W (LR) High mask margin (Tx and Rx) Industry leading optical input sensitivity (SR and LR)

Semtech offers a portfolio of fully integrated Silicon Germanium (SiGe) BiCMOS and pure CMOS laser drivers for edge emitting laser, VCSEL and LED drive applications. The drivers range from 125 Mbps to 14.3 Gbps and beyond. Applications include Ethernet, Fiber Channel, SONET/SDH and burst mode drivers for PON/FTTH. Some of the laser driver solutions include an integrated limiting post-amplifier in the same product.

800mW Reference DesignsSemtech provides complete reference designs for low power SFP+ LR and SR applications. The reference designs showcase Semtech™s high performance laser drivers and TIAs, and come with a user-friendly Graphical User Interface.

Features:

  • <0.5W (SR) or <0.8W (LR)
  • High mask margin (Tx and Rx)
  • Industry leading optical input sensitivity (SR and LR)
Supplier's Site

Technical Specifications

  Semtech Corp.
Product Category IC Interfaces
Product Name Laser Modulator Drivers
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers