Semtech Corp. T Dap Uni 500W 56V Semtech JANTXV1N6468

Description
T DAP UNI 500W 56V
Description
T DAP UNI 500W 56V

Suppliers

Company
Product
Description
Supplier Links
T Dap Uni 500W 56V Semtech - 27W6421 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Uni 500W 56V Semtech
27W6421
T Dap Uni 500W 56V Semtech 27W6421
T DAP UNI 500W 56V

T DAP UNI 500W 56V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6421
Product Name T Dap Uni 500W 56V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1220900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3000 mA
View Details
PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details