Semtech Corp. T Met Bi 1500W Semtech JANTXV1N6160

Description
T MET BI 1500W
Description
T MET BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W Semtech - 27W6351 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W Semtech
27W6351
T Met Bi 1500W Semtech 27W6351
T MET BI 1500W

T MET BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6351
Product Name T Met Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details