JANTXV1N6155A -- T DAP BI 1500W 27.4V HRV SEMTECH
Semtech Corp.
T Dap Bi 1500W 27.4V Hrv Semtech
JANTXV1N6155A
Description
T DAP BI 1500W 27.4V HRV
Description
T DAP BI 1500W 27.4V HRV
Suppliers
T Dap Bi 1500W 27.4V Hrv Semtech
27W6332
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6332 |
|
Product Name
|
T Dap Bi 1500W 27.4V Hrv Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
4500 mA
View Details
Diode Type
General Purpose
Tj
-32 to 16 C (-25 to 60 F)
View Details