Semtech Corp. T Met Bi 1500W 22.8V Hrv Semtech JANTXV1N6153

Description
T MET BI 1500W 22.8V HRV
Description
T MET BI 1500W 22.8V HRV

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W 22.8V Hrv Semtech - 27W6323 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W 22.8V Hrv Semtech
27W6323
T Met Bi 1500W 22.8V Hrv Semtech 27W6323
T MET BI 1500W 22.8V HRV

T MET BI 1500W 22.8V HRV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6323
Product Name T Met Bi 1500W 22.8V Hrv Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - SMS3922-015 - 720444-SMS3922-015 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers