Semtech Corp. T Dap Bi 1500W Semtech JANTXV1N6152A

Description
T DAP BI 1500W
Description
T DAP BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Dap Bi 1500W Semtech - 27W6320 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Bi 1500W Semtech
27W6320
T Dap Bi 1500W Semtech 27W6320
T DAP BI 1500W

T DAP BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6320
Product Name T Dap Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Schottky Diodes & Rectifiers - 1219958 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4467US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details