JANTXV1N6147A -- T MET BI 1500W SEMTECH
Semtech Corp.
T Met Bi 1500W Semtech
JANTXV1N6147A
Description
T MET BI 1500W
Description
T MET BI 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6300 |
|
Product Name
|
T Met Bi 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
33 mA
IR
0.0500 mA
View Details
Diode Type
RF Diodes; PIN - Single
Tj
-65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details