JANTXV1N6131 -- T MET BI 500W 110V SEMTECH
Semtech Corp.
T Met Bi 500W 110V Semtech
JANTXV1N6131
Description
T MET BI 500W 110V
Description
T MET BI 500W 110V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6235 |
|
Product Name
|
T Met Bi 500W 110V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier; Switching
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
0.9000 volts
View Details
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details