Semtech Corp. T Met Bi 500W 100V Semtech JANTXV1N6130

Description
T MET BI 500W 100V
Description
T MET BI 500W 100V

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 100V Semtech - 27W6231 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 100V Semtech
27W6231
T Met Bi 500W 100V Semtech 27W6231
T MET BI 500W 100V

T MET BI 500W 100V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6231
Product Name T Met Bi 500W 100V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155181 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 15 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details