Semtech Corp. T Met Bi 500W 27V Us Semtech JANTXV1N6117US

Description
T MET BI 500W 27V US
Description
T MET BI 500W 27V US

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 500W 27V Us Semtech - 27W6183 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 500W 27V Us Semtech
27W6183
T Met Bi 500W 27V Us Semtech 27W6183
T MET BI 500W 27V US

T MET BI 500W 27V US

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6183
Product Name T Met Bi 500W 27V Us Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1222394 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 92 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details