JANTXV1N6103A -- T MET BI 500W 7.5V SEMTECH
Semtech Corp.
T Met Bi 500W 7.5V Semtech
JANTXV1N6103A
Description
T MET BI 500W 7.5V
Description
T MET BI 500W 7.5V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6125 |
|
Product Name
|
T Met Bi 500W 7.5V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Type
Schottky
Diode Applications
Rectifier; Low Leakage
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
43 mA
IR
0.0500 mA
View Details