JANTX1N6472 -- T DAP UNI 1500W 15V SEMTECH
Semtech Corp.
T Dap Uni 1500W 15V Semtech
JANTX1N6472
Description
T DAP UNI 1500W 15V
Description
T DAP UNI 1500W 15V
Suppliers
T Dap Uni 1500W 15V Semtech
27W6955
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6955 |
|
Product Name
|
T Dap Uni 1500W 15V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
400 volts
View Details
Diode Type
General Purpose
Tj
-32 to 16 C (-25 to 60 F)
View Details