Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD0510 Series

Description
The Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 20 GHz. These devices use a well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal. APD0510 Series includes APD0510-203, APD0510-210, APD0510-219, APD0510-240.
Request a Quote
Description
The Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 20 GHz. These devices use a well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal. APD0510 Series includes APD0510-203, APD0510-210, APD0510-219, APD0510-240.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD0510 Series - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD0510 Series
Silicon PIN Diodes, Packaged and Bondable Chips APD0510 Series
The Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 20 GHz. These devices use a well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal. APD0510 Series includes APD0510-203, APD0510-210, APD0510-219, APD0510-240.

The Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 20 GHz. These devices use a well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
APD0510 Series includes APD0510-203, APD0510-210, APD0510-219, APD0510-240.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category PIN Diodes
Product Number APD0510 Series
Product Name Silicon PIN Diodes, Packaged and Bondable Chips
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW Diode and Rectifier - 284-SMP1320-017LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4608-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers
200V 250MW SOT23 Diode and Rectifier - 284-SMP1307-006LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
RF PIN Diode - SMP1340-005LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SOT23
View Details