Semtech Corp. T Dap Uni 1500W 5V Sm Semtech JANTX1N6469US

Description
T DAP UNI 1500W 5V SM
Description
T DAP UNI 1500W 5V SM

Suppliers

Company
Product
Description
Supplier Links
T Dap Uni 1500W 5V Sm Semtech - 27W6950 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Uni 1500W 5V Sm Semtech
27W6950
T Dap Uni 1500W 5V Sm Semtech 27W6950
T DAP UNI 1500W 5V SM

T DAP UNI 1500W 5V SM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6950
Product Name T Dap Uni 1500W 5V Sm Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220283 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details