Semtech Corp. T Dap Uni 500W 51.6V Semtech JANTX1N6468US

Description
T DAP UNI 500W 51.6V
Description
T DAP UNI 500W 51.6V

Suppliers

Company
Product
Description
Supplier Links
T Dap Uni 500W 51.6V Semtech - 27W6948 - Newark, An Avnet Company
Chicago, IL, United States
T Dap Uni 500W 51.6V Semtech
27W6948
T Dap Uni 500W 51.6V Semtech 27W6948
T DAP UNI 500W 51.6V

T DAP UNI 500W 51.6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6948
Product Name T Dap Uni 500W 51.6V Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220838 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SemiQ Inc. - GP3D020A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details