JANTX1N6465US -- T DAP UNI 500W 24V SM SEMTECH
Semtech Corp.
T Dap Uni 500W 24V Sm Semtech
JANTX1N6465US
Description
T DAP UNI 500W 24V SM
Description
T DAP UNI 500W 24V SM
Suppliers
T Dap Uni 500W 24V Sm Semtech
27W6942
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6942 |
|
Product Name
|
T Dap Uni 500W 24V Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
6 volts
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Type
Schottky
Diode Applications
Mixer
VF
0.0100 volts
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.3 volts
IR
0.0350 mA
View Details