JANTX1N6462 -- T DAP UNI 500W 6V SEMTECH
Semtech Corp.
T Dap Uni 500W 6V Semtech
JANTX1N6462
Description
T DAP UNI 500W 6V
Description
T DAP UNI 500W 6V
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6935 |
|
Product Name
|
T Dap Uni 500W 6V Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
1.3 volts
IR
0.0200 mA
View Details