Semtech Corp. T Met Bi 1500W Semtech JANTX1N6166A

Description
T MET BI 1500W
Description
T MET BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W Semtech - 27W6902 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W Semtech
27W6902
T Met Bi 1500W Semtech 27W6902
T MET BI 1500W

T MET BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6902
Product Name T Met Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diode, Switching, 100V, Sc-70; Diode Configuration Nexperia - 51AK5820 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details