JANTX1N6165AUS -- T DAP BI 1500W SEMTECH
Semtech Corp.
T Dap Bi 1500W Semtech
JANTX1N6165AUS
Description
T DAP BI 1500W
Description
T DAP BI 1500W
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6899 |
|
Product Name
|
T Dap Bi 1500W Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Diode Type
Transient Voltage Suppressor Diodes
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
210 mA
IR
5 mA
View Details