Semtech Corp. T Met Bi 1500W Semtech JANTX1N6147

Description
T MET BI 1500W
Description
T MET BI 1500W

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W Semtech - 27W6826 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W Semtech
27W6826
T Met Bi 1500W Semtech 27W6826
T MET BI 1500W

T MET BI 1500W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6826
Product Name T Met Bi 1500W Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details