JANTX1N6141AUS -- T MET BI 1500W SM SEMTECH
Semtech Corp.
T Met Bi 1500W Sm Semtech
JANTX1N6141AUS
Description
T MET BI 1500W SM
Description
T MET BI 1500W SM
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
27W6804 |
|
Product Name
|
T Met Bi 1500W Sm Semtech |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Rectifier; Low Leakage
RoHS Compliant
RoHS
View Details
Diode Type
Zener; Zener Diodes
IF
119 mA
IR
0.2000 mA
View Details