Semtech Corp. T Met Bi 1500W 5.7V Hr Semtech JANTX1N6139

Description
T MET BI 1500W 5.7V HR
Description
T MET BI 1500W 5.7V HR

Suppliers

Company
Product
Description
Supplier Links
T Met Bi 1500W 5.7V Hr Semtech - 27W6794 - Newark, An Avnet Company
Chicago, IL, United States
T Met Bi 1500W 5.7V Hr Semtech
27W6794
T Met Bi 1500W 5.7V Hr Semtech 27W6794
T MET BI 1500W 5.7V HR

T MET BI 1500W 5.7V HR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27W6794
Product Name T Met Bi 1500W 5.7V Hr Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
High-voltage switching diode - BAS19-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details